HUMMEL AG Division of Electrical Engineering Cable Gland, Polyamide, 14Mm; Thread Size Imperial Hummel LCP16B

Description
CABLE GLAND, POLYAMIDE, 14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, POLYAMIDE, 14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Polyamide, 14Mm; Thread Size Imperial Hummel - 59AC7071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 14Mm; Thread Size Imperial Hummel
59AC7071
Cable Gland, Polyamide, 14Mm; Thread Size Imperial Hummel 59AC7071
CABLE GLAND, POLYAMIDE, 14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6; Product RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, NEMA 6; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 59AC7071
Product Name Cable Gland, Polyamide, 14Mm; Thread Size Imperial Hummel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805200 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.6299 inch (16 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details