Hudson Valley Lighting WOODBURY PICTURE LIGHT 7008

Description
Shade Color: Distressed Bronze Shade Material: Brass Shade Size: 8"T x 3.5"B x 2.25"H
Description
Shade Color: Distressed Bronze Shade Material: Brass Shade Size: 8"T x 3.5"B x 2.25"H

Suppliers

Company
Product
Description
Supplier Links
WOODBURY  PICTURE LIGHT - 7008 - Hudson Valley Lighting
Newburgh, NY, USA
WOODBURY PICTURE LIGHT
7008
WOODBURY PICTURE LIGHT 7008
Shade Color: Distressed Bronze Shade Material: Brass Shade Size: 8"T x 3.5"B x 2.25"H

Shade Color: Distressed Bronze
Shade Material: Brass
Shade Size: 8"T x 3.5"B x 2.25"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 7008
Product Name WOODBURY PICTURE LIGHT
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details