Hudson Valley Lighting JASPER ISLAND LIGHT 1868

Description
Shade Color: Black w/gold foil lining Shade Material: Parchment Shade Size: 2.5"T x 7.5"B x 5"H
Description
Shade Color: Black w/gold foil lining Shade Material: Parchment Shade Size: 2.5"T x 7.5"B x 5"H

Suppliers

Company
Product
Description
Supplier Links
JASPER  ISLAND LIGHT - 1868 - Hudson Valley Lighting
Newburgh, NY, USA
JASPER ISLAND LIGHT
1868
JASPER ISLAND LIGHT 1868
Shade Color: Black w/gold foil lining Shade Material: Parchment Shade Size: 2.5"T x 7.5"B x 5"H

Shade Color: Black w/gold foil lining
Shade Material: Parchment
Shade Size: 2.5"T x 7.5"B x 5"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 1868
Product Name JASPER ISLAND LIGHT
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details