Hudson Valley Lighting JASPER WALL SCONCE 1861

Description
Shade Color: Black w/gold foil lining Shade Material: Parchment Shade Size: 2.5"T x 7.5"B x 5"H
Description
Shade Color: Black w/gold foil lining Shade Material: Parchment Shade Size: 2.5"T x 7.5"B x 5"H

Suppliers

Company
Product
Description
Supplier Links
JASPER  WALL SCONCE - 1861 - Hudson Valley Lighting
Newburgh, NY, USA
JASPER WALL SCONCE
1861
JASPER WALL SCONCE 1861
Shade Color: Black w/gold foil lining Shade Material: Parchment Shade Size: 2.5"T x 7.5"B x 5"H

Shade Color: Black w/gold foil lining
Shade Material: Parchment
Shade Size: 2.5"T x 7.5"B x 5"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 1861
Product Name JASPER WALL SCONCE
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details