Hudson Valley Lighting GARLAND BATH AND VANITY 1843

Description
Shade Color: White Swirl Shade Material: Glass Shade Size: 4.625"T x 2.75"B x 5.5"H
Description
Shade Color: White Swirl Shade Material: Glass Shade Size: 4.625"T x 2.75"B x 5.5"H

Suppliers

Company
Product
Description
Supplier Links
GARLAND  BATH AND VANITY - 1843 - Hudson Valley Lighting
Newburgh, NY, USA
GARLAND BATH AND VANITY
1843
GARLAND BATH AND VANITY 1843
Shade Color: White Swirl Shade Material: Glass Shade Size: 4.625"T x 2.75"B x 5.5"H

Shade Color: White Swirl
Shade Material: Glass
Shade Size: 4.625"T x 2.75"B x 5.5"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 1843
Product Name GARLAND BATH AND VANITY
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details