HUBER+SUHNER AG RF Amplifiers 86010142

Description
IC GPS 1.559GHz ~ 1.609GHz MODUL
Request a Quote Datasheet
Description
IC GPS 1.559GHz ~ 1.609GHz MODUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 3628-86010142-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3628-86010142-ND
RF Amplifiers 3628-86010142-ND
IC GPS 1.559GHz ~ 1.609GHz MODUL

IC GPS 1.559GHz ~ 1.609GHz MODUL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 3628-86010142-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GNSS, GPS
Frequency Range 1559 to 1609 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ADA10001RS3P1 - 859858-ADA10001RS3P1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15 dB
View Details
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details