HUBER+SUHNER AG RF Attenuators 85177120

Description
Attenuator Low Pwr SMA 8 dB
Request a Quote
Description
Attenuator Low Pwr SMA 8 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742051 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742051
RF Attenuators 2742051
Attenuator Low Pwr SMA 8 dB

Attenuator Low Pwr SMA 8 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742051
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details