HUBER+SUHNER AG Coaxial Cable 85088164

Description
Huber+Suhner SF526S/11PC35/11PC35 /36in
Request a Quote Datasheet
Description
Huber+Suhner SF526S/11PC35/11PC35 /36in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2414416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2414416
Coaxial Cable 2414416
Huber+Suhner SF526S/11PC35/11PC35 /36in

Huber+Suhner SF526S/11PC35/11PC35/36in

Supplier's Site
RF Test Cable Assembly - 85088164 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
85088164
RF Test Cable Assembly 85088164
Sucoflex 526S ruggedized, phase-stable Test Lead, 26.5 GHz, 2 x PC 3.5 plug (m), 914 mm (36 inches), low insertion loss

Sucoflex 526S ruggedized, phase-stable Test Lead, 26.5 GHz, 2 x PC 3.5 plug (m), 914 mm (36 inches), low insertion loss

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category Cable Assemblies Cable Assemblies
Product Number 2414416 85088164
Product Name Coaxial Cable RF Test Cable Assembly
Application Networking RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
ix Industrial IO Cable Assembly - NDHN5A7AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2411062-2 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers