TE Connectivity RF Cable Assemblies 2510982-1

Description
Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Plating Material : Silver Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 2.5 MM  [.098 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 500 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .46 M  [18.264 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : RG-316 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Plating Material : Silver Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 2.5 MM  [.098 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 500 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .46 M  [18.264 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : RG-316 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2510982-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2510982-1
RF Cable Assemblies 2510982-1
Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Plating Material : Silver Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 2.5 MM  [.098 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 500 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .46 M  [18.264 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : RG-316 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Conductor Material : Silver-Coated Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Silver-Coated Copper
  • Shield Plating Material : Silver
  • Shield Type : Braid

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze
  • Contact Underplating Material : Nickel
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel

Dimensions


  • Outside Cable Diameter : 2.5 MM  [.098 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 500

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .46 M  [18.264 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : HDBNC Plug
  • Cable Assembly (End B) : HDBNC Plug
  • Cable Assembly Type : HDBNC to HDBNC
  • Coax Cable Type : RG-316

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2510982-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2510982-1-ND
Coaxial Cables (RF) 343-2510982-1-ND
HIGHD BNC PLUG TO PLUG STR RG316

HIGHD BNC PLUG TO PLUG STR RG316

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2510982-1 343-2510982-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type HDBNC Plug
Cable Shielding Silver-Coated Copper
Cable Length 1.51 ft (4.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081385-5 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1-2221288-0 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.8333 ft (2.54 dm)
View Details