Sucoflex 102E testlead 2.92mm male,914mm
Sucoflex 102E Test Lead, 40 GHz, 2 x SK (2.92) plug (m), 914 mm (36 inch), phase matched, high flexible, low insertion loss
| RS Components, Ltd. | Richardson RFPD | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 560332 | 85079123 |
| Product Name | Coaxial Cable | RF Test Cable Assembly |
| Application | Networking | RF |
| Cable Type | Coaxial | |
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) |
| Standards / Certifications | RoHS |