HUBER+SUHNER AG RF Power Dividers/Splitters 84104570

Description
RF Power Divider 694 MHz ~ 2.7 GHz 19dB Return Loss Module
Description
RF Power Divider 694 MHz ~ 2.7 GHz 19dB Return Loss Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 84104570 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
84104570
RF Power Dividers/Splitters 84104570
RF Power Divider 694 MHz ~ 2.7 GHz 19dB Return Loss Module

RF Power Divider 694 MHz ~ 2.7 GHz 19dB Return Loss Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 84104570
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 1761-PDW08604-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 12.00 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
MPDR-00110M2, DC - 110 GHz MMIC 2-way Power Divider/Combiner - MPDR-00110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 110000.00 MHz
View Details