HUBER+SUHNER AG Attenuators 84067102

Description
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 25W Module
Description
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 25W Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84067102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84067102
Attenuators 84067102
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 25W Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 25W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84067102
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details