HUBER+SUHNER AG Attenuators 84060559

Description
RF Attenuators 40dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module
Description
RF Attenuators 40dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84060559 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84060559
Attenuators 84060559
RF Attenuators 40dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 40dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84060559
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details