HUBER+SUHNER AG Attenuators 84060038

Description
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W Module
Datasheet
Description
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84060038 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84060038
Attenuators 84060038
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84060038
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details