HUBER+SUHNER AG Attenuators 84058454

Description
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 2W QMA In-Line Module
Description
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 2W QMA In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84058454 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84058454
Attenuators 84058454
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 2W QMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 2W QMA In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84058454
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details