HUBER+SUHNER AG Attenuators 84058363

Description
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module
Description
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84058363 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84058363
Attenuators 84058363
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module

RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84058363
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details