HUBER+SUHNER AG Attenuators 84037363

Description
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module
Description
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84037363 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84037363
Attenuators 84037363
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84037363
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details