HUBER+SUHNER AG RF Standard Cable Assembly 80391562

Description
Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity. Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change Outstanding phase stability versus bending. Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius
Request a Quote Datasheet
Description
Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity. Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change Outstanding phase stability versus bending. Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 80391562 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
80391562
RF Standard Cable Assembly 80391562
Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity. Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change Outstanding phase stability versus bending. Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius

Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity.

  • Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change
  • Outstanding phase stability versus bending.
  • Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 80391562
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length - 1721001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 3 ft (9.14 dm)
Connector Type HDMI A Male
View Details
4 suppliers
RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details