HUBER+SUHNER AG Attenuators 6906.02.A

Description
RF ATTENUATOR 6DB 75 BNC IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 6DB 75 BNC IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6906.02.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 6DB 75 BNC IN-L M

RF ATTENUATOR 6DB 75 BNC IN-L M

Buy Now Datasheet
Attenuators - 6906.02.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6906.02.A
Attenuators 6906.02.A
RF Attenuators 6dB 0 Hz ~ 1 GHz 75 Ohms 1W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 1 GHz 75 Ohms 1W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3628-6906.02.A-ND 6906.02.A
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details