HUBER+SUHNER AG Attenuators 6808.19.A

Description
RF ATTENUATOR 8DB 50 SMA IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 8DB 50 SMA IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6808.19.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 8DB 50 SMA IN-L M

RF ATTENUATOR 8DB 50 SMA IN-L M

Buy Now Datasheet
Attenuators - 6808.19.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6808.19.A
Attenuators 6808.19.A
RF Attenuators 8dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3628-6808.19.A-ND 6808.19.A
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details