HUBER+SUHNER AG Attenuators 6803.26.A

Description
RF ATTENUATOR 3DB 50 TNC IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 3DB 50 TNC IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6803.26.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 3DB 50 TNC IN-L M

RF ATTENUATOR 3DB 50 TNC IN-L M

Buy Now Datasheet
Attenuators - 6803.26.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6803.26.A
Attenuators 6803.26.A
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3628-6803.26.A-ND 6803.26.A
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Manually Variable Attenuators - NSA06C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details