HUBER+SUHNER AG Attenuators 6803.01.A

Description
RF ATTENUATOR 3DB 50 BNC IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 3DB 50 BNC IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6803.01.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 3DB 50 BNC IN-L M

RF ATTENUATOR 3DB 50 BNC IN-L M

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
6803.01.A
RF and Wireless - Attenuators 6803.01.A
6803.01.A

6803.01.A

Supplier's Site
Attenuators - 6803.01.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6803.01.A
Attenuators 6803.01.A
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3628-6803.01.A-ND 6803.01.A 6803.01.A
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-500-18000-62-2 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 2
Frequency 0.5000 GHz
View Details
Attenuators - 3157-FW-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers