HUBER+SUHNER AG RF and Wireless - Attenuators 6606_SMA-50-2/199_NE

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
6606_SMA-50-2/199_NE
RF and Wireless - Attenuators 6606_SMA-50-2/199_NE
6606_SMA-50-2/199_NE

6606_SMA-50-2/199_NE

Supplier's Site
Attenuators - 3628-6606_SMA-50-2/199_NE-ND - DigiKey
Thief River Falls, MN, United States
6606_SMA-50-2/199_NE

6606_SMA-50-2/199_NE

Supplier's Site Datasheet
 - 7165081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability Interface Type = SMA Plug to Socket Attenuation = 6dB Impedance = 50Ohms Operating Frequency = DC to 6GHz Low Power = Yes Connector Type = SMA

Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability
Interface Type = SMA Plug to Socket
Attenuation = 6dB
Impedance = 50Ohms
Operating Frequency = DC to 6GHz
Low Power = Yes
Connector Type = SMA

Supplier's Site
 - 7165081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability Interface Type = SMA Plug to Socket Attenuation = 6dB Impedance = 50Ohms Operating Frequency = DC to 6GHz Low Power = Yes Connector Type = SMA Delivery on production packaging - Bag. This product is non-returnable.

Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability
Interface Type = SMA Plug to Socket
Attenuation = 6dB
Impedance = 50Ohms
Operating Frequency = DC to 6GHz
Low Power = Yes
Connector Type = SMA
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey RS Components, Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 6606_SMA-50-2/199_NE 3628-6606_SMA-50-2/199_NE-ND 7165081
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
5 − 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 1.5 GHz
View Details
EVB-ATN06-0040P, Evaluation Board, 6dB DC-40 GHz Attenuator - EVB-ATN06-0040P - Marki Microwave, Inc.
Specs
Frequency 0.0 to 40 GHz
Package Type evaluation-board
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details