HUBER+SUHNER AG RF Terminators 6560.41.BB

Description
RF Terminators 7/16 jack(f), 60W
Datasheet
Description
RF Terminators 7/16 jack(f), 60W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6560.41.BB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6560.41.BB
RF Terminators 6560.41.BB
RF Terminators 7/16 jack(f), 60W

RF Terminators 7/16 jack(f), 60W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6560.41.BB
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
 - 1938619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; BNC
Frequency Range 4000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details