HUBER+SUHNER AG RF Terminators 6550.17.BB

Description
RF Terminators
Datasheet
Description
RF Terminators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6550.17.BB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6550.17.BB
RF Terminators 6550.17.BB
RF Terminators

RF Terminators

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6550.17.BB
Product Name RF Terminators
Frequency Range ? to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21503N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
 - 5464128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 10 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details