HUBER+SUHNER AG RF Terminators 6550.17.AB

Description
RF Terminators N plug(m), 50W
Datasheet
Description
RF Terminators N plug(m), 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6550.17.AB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6550.17.AB
RF Terminators 6550.17.AB
RF Terminators N plug(m), 50W

RF Terminators N plug(m), 50W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6550.17.AB
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T3M - T3M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 40000 MHz
View Details
200W 18GHz Coaxial Termination - UIYCT200AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 18000 MHz
View Details
 - 5464673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details