HUBER+SUHNER AG In Series Adapter 23020457

Description
PC3.5 plug(m) to PC3.5 plug(m)
Request a Quote
Description
PC3.5 plug(m) to PC3.5 plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23020457 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23020457
In Series Adapter 23020457
PC3.5 plug(m) to PC3.5 plug(m)

PC3.5 plug(m) to PC3.5 plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23020457
Product Name In Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details