HUBER+SUHNER AG In Series Adapter 22660064

Description
SMA plug(m) to SMA jack(f) right angle
Request a Quote
Description
SMA plug(m) to SMA jack(f) right angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22660064 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22660064
In Series Adapter 22660064
SMA plug(m) to SMA jack(f) right angle

SMA plug(m) to SMA jack(f) right angle

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22660064
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details