HUBER+SUHNER AG In Series Adapter 22658908

Description
N plug(m) to N jack(f) right angle
Request a Quote
Description
N plug(m) to N jack(f) right angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22658908 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22658908
In Series Adapter 22658908
N plug(m) to N jack(f) right angle

N plug(m) to N jack(f) right angle

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22658908
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details