HUBER+SUHNER AG Between Series Adapter 22658217

Description
PIM: ≤ −165 dBc
Request a Quote
Description
PIM: ≤ −165 dBc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22658217 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22658217
Between Series Adapter 22658217
PIM: ≤ −165 dBc

PIM: ≤ −165 dBc

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22658217
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details