HUBER+SUHNER AG In Series Adapter 22651447

Description
N plug(m) to N jack(f) right angle
Request a Quote
Description
N plug(m) to N jack(f) right angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22651447 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22651447
In Series Adapter 22651447
N plug(m) to N jack(f) right angle

N plug(m) to N jack(f) right angle

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22651447
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details