HUBER+SUHNER AG Between Series Adapter 22651028

Description
BNC jack(f) to SMA jack(f) bulkhead
Request a Quote
Description
BNC jack(f) to SMA jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22651028 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22651028
Between Series Adapter 22651028
BNC jack(f) to SMA jack(f) bulkhead

BNC jack(f) to SMA jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22651028
Product Name Between Series Adapter
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details