HUBER+SUHNER AG Between Series Adapter 22646217

Description
MCX jack(f) to N jack(f) bulkhead
Request a Quote
Description
MCX jack(f) to N jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22646217 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22646217
Between Series Adapter 22646217
MCX jack(f) to N jack(f) bulkhead

MCX jack(f) to N jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22646217
Product Name Between Series Adapter
Connector Type MCX; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details