HUBER+SUHNER AG Between Series Adapter 22644231

Description
PC7 plug(m) to PC3.5 jack(f)
Request a Quote
Description
PC7 plug(m) to PC3.5 jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22644231 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22644231
Between Series Adapter 22644231
PC7 plug(m) to PC3.5 jack(f)

PC7 plug(m) to PC3.5 jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22644231
Product Name Between Series Adapter
Connector Type 3.5mm; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details