HUBER+SUHNER AG Between Series Adapter 22642807

Description
Impediance Matching Pad N plug(m) (50 Ohm) to N jack(f) (75 Ohm)
Request a Quote Datasheet
Description
Impediance Matching Pad N plug(m) (50 Ohm) to N jack(f) (75 Ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22642807 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22642807
Between Series Adapter 22642807
Impediance Matching Pad N plug(m) (50 Ohm) to N jack(f) (75 Ohm)

Impediance Matching Pad N plug(m) (50 Ohm) to N jack(f) (75 Ohm)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22642807
Product Name Between Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details