HUBER+SUHNER AG In Series Adapter 22640648

Description
TNC jack(f) to TNC jack(f) flange
Request a Quote
Description
TNC jack(f) to TNC jack(f) flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22640648 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22640648
In Series Adapter 22640648
TNC jack(f) to TNC jack(f) flange

TNC jack(f) to TNC jack(f) flange

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22640648
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details