HUBER+SUHNER AG Attenuators 22550138

Description
RF Attenuators 20dB 0 Hz ~ 1 GHz 75 Ohms 400mW BNC In-Line Module
Description
RF Attenuators 20dB 0 Hz ~ 1 GHz 75 Ohms 400mW BNC In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 22550138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550138
Attenuators 22550138
RF Attenuators 20dB 0 Hz ~ 1 GHz 75 Ohms 400mW BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 1 GHz 75 Ohms 400mW BNC In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 22550138
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details