HUBER+SUHNER AG RF Power Dividers/Splitters 22550077

Description
4901.01.A
Description
4901.01.A

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 22550077 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
22550077
RF Power Dividers/Splitters 22550077
4901.01.A

4901.01.A

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 22550077
Product Name RF Power Dividers/Splitters
Package Type BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT74/SDA-R - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4763-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details