HUBER+SUHNER AG RF Coaxial Cable 22511632

Description
SUCOFORM_141_PE; (Note: With Protective Jacket) - the handformable microwave cable; 50 ohm - single screen
Request a Quote
Description
SUCOFORM_141_PE; (Note: With Protective Jacket) - the handformable microwave cable; 50 ohm - single screen
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - 22511632 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable
22511632
RF Coaxial Cable 22511632
SUCOFORM_141_PE; (Note: With Protective Jacket) - the handformable microwave cable; 50 ohm - single screen

SUCOFORM_141_PE; (Note: With Protective Jacket) - the handformable microwave cable; 50 ohm - single screen

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 22511632
Product Name RF Coaxial Cable
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G5-ES-10-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1127-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type Cable
View Details
2 suppliers