HUBER+SUHNER AG RF Antennas 1399.99.0415

Description
1399.99.0415
Request a Quote Datasheet
Description
1399.99.0415
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0415-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0415

1399.99.0415

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.99.0415-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 788.5 to 6012.0 MHz
Gain 2 to 6 dB
VSWR 2 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G Screw Mount Puck Antenna With RG141 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-5GSR-8BL3P20-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 6 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers