HUBER+SUHNER AG RF Antennas 1399.99.0331

Description
1399.99.0331
Request a Quote Datasheet
Description
1399.99.0331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0331-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0331

1399.99.0331

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.99.0331-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS, LTE, TETRA, Wi-Fi
Primary Frequency Range 425.0 to 6012.0 MHz
Gain 2 to 5 dB
VSWR 1.8 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details