HUBER+SUHNER AG RF Antennas 1399.99.0176

Description
1399.99.0176
Request a Quote Datasheet
Description
1399.99.0176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0176-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0176

1399.99.0176

Buy Now Datasheet
RF Antennas - 1399.99.0176 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0176
RF Antennas 1399.99.0176
742MHz, 875MHz, 1.5845GHz, 2.2GHz, 2.2GHz, 3.6GHz, 6.0125GHz 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 7.125GHz 5dBi, 5dBi, 4dBi, 6dBi, 6dBi, 7dBi SMA Female, SMA Male, TNC Male Panel Mount

742MHz, 875MHz, 1.5845GHz, 2.2GHz, 2.2GHz, 3.6GHz, 6.0125GHz 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 7.125GHz 5dBi, 5dBi, 4dBi, 6dBi, 6dBi, 7dBi SMA Female, SMA Male, TNC Male Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-1399.99.0176-ND 1399.99.0176
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 742.0 to 6012.5 MHz
Gain 4 to 7 dB
VSWR 1.8 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details