HUBER+SUHNER AG RF Antennas 1399.99.0157

Description
1399.99.0157
Request a Quote Datasheet
Description
1399.99.0157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0157-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0157

1399.99.0157

Buy Now Datasheet
RF Antennas - 1399.99.0157 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.99.0157
RF Antennas 1399.99.0157
788.5MHz, 1.584GHz, 2.025GHz, 2.45GHz, 3GHz, 4.1GHz, 6.012GHz BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax Module RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.5GHz, 2.4GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 5dBi, 7dBi, 6dBi, 5.5dBi, 5.5dBi, 7dBi, 6.5dBi N Type Female (4), TNC Male Chassis Mount

788.5MHz, 1.584GHz, 2.025GHz, 2.45GHz, 3GHz, 4.1GHz, 6.012GHz BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax Module RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.5GHz, 2.4GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 5dBi, 7dBi, 6dBi, 5.5dBi, 5.5dBi, 7dBi, 6.5dBi N Type Female (4), TNC Male Chassis Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-1399.99.0157-ND 1399.99.0157
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax
Primary Frequency Range 788.5 to 6012.0 MHz
Gain 5 to 7 dB
VSWR 1.7 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details