Antennas Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 6 / 7.5dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)
742MHz, 875MHz, 1.437GHz, 1.584GHz, 2.205GHz, 3GHz, 4.1GHz, 5.662GHz Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.35GHz ~ 1.525GHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 6.425GHz 5dBi, 5dBi, 6dBi, 6dBi, 8.5dBi, 7dBi, 7.5dBi N Type Female Surface Mount
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 3628-1399.99.0120-ND | 2415703 | 1399.99.0120 | 1399.99.0120 |
| Product Name | RF Antennas | Multi-Band Antennas | Antennas | RF Antennas |
| Applications | RF Antennas | Multi-band | ||
| Primary Frequency Range | 742.0 to 5662.0 MHz | 694.0 to ? MHz | ||
| Gain | 5 to 8.5 dB | 8.5 dB | ||
| VSWR | 1.5 to 2.2 :1 |