HUBER+SUHNER AG RF Antennas 1399.31.0010

Description
1399.31.0010
Request a Quote Datasheet
Description
1399.31.0010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.31.0010-ND - DigiKey
Thief River Falls, MN, United States
1399.31.0010

1399.31.0010

Buy Now Datasheet
Multi-Band Antennas - 2415681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2415681
Multi-Band Antennas 2415681
MIMO antenna 698 - 3800 MHz

MIMO antenna 698 - 3800 MHz

Supplier's Site
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - 1399.31.0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.31.0010
RF Antennas 1399.31.0010
744MHz, 875MHz, 1.533GHz, 1.932GHz, 2.435GHz, 3.5GHz, 3.7GHz CDMA, GSM, LTE, UMTS, WLAN Module RF Antenna 698MHz ~ 790MHz, 790MHz ~ 960MHz, 1.447GHz ~ 1.66GHz, 1.695GHz ~ 2.17GHz, 2.17GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 3.6GHz ~ 3.8GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi, 6dBi, 6dBi 4.3/10 - Female (2) Chassis Mount

744MHz, 875MHz, 1.533GHz, 1.932GHz, 2.435GHz, 3.5GHz, 3.7GHz CDMA, GSM, LTE, UMTS, WLAN Module RF Antenna 698MHz ~ 790MHz, 790MHz ~ 960MHz, 1.447GHz ~ 1.66GHz, 1.695GHz ~ 2.17GHz, 2.17GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 3.6GHz ~ 3.8GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi, 6dBi, 6dBi 4.3/10 - Female (2) Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 3628-1399.31.0010-ND 2415681 1399.31.0010 1399.31.0010
Product Name RF Antennas Multi-Band Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE, UMTS, WLAN Multi-band CDMA, GSM, LTE, UMTS, WLAN
Primary Frequency Range 744.0 to 3700.0 MHz 698.0 to ? MHz
Gain 2 to 7 dB 7 dB
VSWR 1.5 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2720158 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 1 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details