HUBER+SUHNER AG RF Antennas 1399.19.0408

Description
1399.19.0408
Request a Quote Datasheet
Description
1399.19.0408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.19.0408-ND - DigiKey
Thief River Falls, MN, United States
1399.19.0408

1399.19.0408

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.19.0408-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G, Wi-Fi
Primary Frequency Range 788.5 to 6012.0 MHz
Gain 2 to 5 dB
VSWR 2 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 18dBi Yagi Antenna With RG58 Cable (L-20CM) + N Female St. Connector - ET-91518Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 915.0 MHz
Gain 18 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details