HUBER+SUHNER AG RF Antennas 1399.19.0232

Description
1399.19.0232
Request a Quote Datasheet
Description
1399.19.0232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.19.0232-ND - DigiKey
Thief River Falls, MN, United States
1399.19.0232

1399.19.0232

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.19.0232-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G, Wi-Fi
Primary Frequency Range 788.5 to 6012.0 MHz
Gain 2 to 6 dB
VSWR 2 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers