| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3628-1399.17.0344-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE, TETRA, Wi-Fi |
| Primary Frequency Range | 425.0 to 6012.0 MHz |
| Gain | 2 to 6 dB |
| VSWR | 2 to 2.5 :1 |