HUBER+SUHNER AG RF Antennas 1399.17.0144

Description
1399.17.0144
Request a Quote Datasheet
Description
1399.17.0144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.17.0144-ND - DigiKey
Thief River Falls, MN, United States
1399.17.0144

1399.17.0144

Buy Now Datasheet
RF Antennas - 1399.17.0144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.17.0144
RF Antennas 1399.17.0144
895MHz, 1.405GHz, 2.205GHz, 3.25GHz, 4.475GHz, 5.775GHz CDMA, GSM, LTE, UMTS, WiMax, WLAN Dome RF Antenna 690MHz ~ 1.1GHz, 1.1GHz ~ 1.71GHz, 1.71GHz ~ 2.7GHz, 2.7GHz ~ 3.8GHz, 3.8GHz ~ 5.15GHz, 5.15GHz ~ 6.4GHz 2dBi, 6dBi, 6dBi, 6dBi N Type Female Panel Mount

895MHz, 1.405GHz, 2.205GHz, 3.25GHz, 4.475GHz, 5.775GHz CDMA, GSM, LTE, UMTS, WiMax, WLAN Dome RF Antenna 690MHz ~ 1.1GHz, 1.1GHz ~ 1.71GHz, 1.71GHz ~ 2.7GHz, 2.7GHz ~ 3.8GHz, 3.8GHz ~ 5.15GHz, 5.15GHz ~ 6.4GHz 2dBi, 6dBi, 6dBi, 6dBi N Type Female Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Omnidirectional ultra broad multi band 0.69-6.4 GHz, SISO, 2 to 8 dBi for In-Building/DAS Coverage, Pigtail with N (f)

Antennas Omnidirectional ultra broad multi band 0.69-6.4 GHz, SISO, 2 to 8 dBi for In-Building/DAS Coverage, Pigtail with N (f)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 3628-1399.17.0144-ND 1399.17.0144 1399.17.0144
Product Name RF Antennas RF Antennas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE, UMTS, WiMax, WLAN CDMA, GSM, LTE, UMTS, WiMax, WLAN
Primary Frequency Range 895.0 to 5775.0 MHz
Gain 2 to 6 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers