Antennas Omnidirectional ultra broad multi band 0.38-6 GHz, SISO for In-Building/DAS Coverage with Connector N (f)
470MHz, 760MHz, 3.605GHz, 5.687GHz CDMA, GSM, LTE, TETRA, UMTS, WLAN Module RF Antenna 380MHz ~ 560MHz, 560MHz ~ 960MHz, 1.71GHz ~ 5.5GHz, 5.5GHz ~ 5.875GHz 3.5dBi, 5dBi, 8dBi, 10dBi N Type Female Chassis Mount
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 3628-1399.17.0120-ND | 1399.17.0120 | 1399.17.0120 |
| Product Name | RF Antennas | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE, TETRA, UMTS, WLAN | CDMA, GSM, LTE, TETRA, UMTS, WLAN | |
| Primary Frequency Range | 470.0 to 5687.0 MHz | ||
| Gain | 3.5 to 10 dB |